Check valve type 561, designed for vertical installation with solvent cement sockets meeting ASTM standards, is silicone-free and paint-compatible, with a minimum sealing water column of 2 m and flow-optimized double-guided return cone. It has a compact installation length matching ball valve type 546, with DN20 size (3/4 inch), PN16 pressure rating, and kv-value of 380 l/min. The unit weighs 0.260 kg with FKM sealing and has dimensions of 121 mm length, 65 mm Z-length, and 70 mm union nut spacing. The valve operates vibration-free at high flow velocities.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163561253 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |