Diaphragm valve type 514 PVC-C with solvent cement sockets compliant with ASTM, featuring a double flow rate compared to its predecessor, a single housing nut replacing four screws, and a handwheel with a built-in locking mechanism for easy installation and removal. The valve has an overall length of 268 mm, a lift of 25 mm, and a kv-value of 1728 l/min at Δp=1 bar, rated for 10 bar pressure. It uses an FKM O-ring and is supplied with a self-adjusting multifunctional module with integrated limit switches as an option. Weight is 3.382 kg.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163514637 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 5.67 inch (144.00 mm) |