The check valve type 561 PVC-C with NPT threaded ends is designed for vertical installation and features a flow-optimized return cone with double guidance, ensuring vibration-free operation even at high flow velocities. It seals at a minimum water column of 2 m and has a compact installation length matching ball valve type 546. Part 163561117 corresponds to the DN65 size, with a 2½ inch NPT thread, a kv-value of 2950 l/min, a Z-length of 166 mm, an overall length L of 233 mm, a module length L2 of 136 mm, and a weight of 3.510 kg, using EPDM seals and FKM sealing material.
With solvent cement sockets Inch ASTM Inclusive 2 threaded valve ends NPT
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163561117 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |