Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161687974

Description
FC (Fail safe to close) low pressure With fixed flanges PVC-U JIS
Request a Quote
Description
FC (Fail safe to close) low pressure With fixed flanges PVC-U JIS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Diaphragm valve for low-pressure applications with fail-safe-to-close function, constructed of PVC-U with fixed JIS flanges, featuring a PTFE diaphragm and FKM O-ring. The valve has a kv-value of 481 l/min at Δp=1 bar on both sides, supports a maximum working pressure of 8 bar, and weighs 2.134 kg. It has a 25 mm pipe size, with joining faces that are flat/serrated, and a connecting dimension conforming to JIS B2238/39 10K. The valve includes a rotating air connection adjustable at 90° intervals and a single housing nut replacing four screws. It is oil-free and designed for use in systems requiring clean fluid handling.

Datasheet Summary
Powered by GS/AI

Diaphragm valve for low-pressure applications with fail-safe-to-close function, constructed of PVC-U with fixed JIS flanges, featuring a PTFE diaphragm and FKM O-ring. The valve has a kv-value of 481 l/min at Δp=1 bar on both sides, supports a maximum working pressure of 8 bar, and weighs 2.134 kg. It has a 25 mm pipe size, with joining faces that are flat/serrated, and a connecting dimension conforming to JIS B2238/39 10K. The valve includes a rotating air connection adjustable at 90° intervals and a single housing nut replacing four screws. It is oil-free and designed for use in systems requiring clean fluid handling.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161687974 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
161687974
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve 161687974
FC (Fail safe to close) low pressure With fixed flanges PVC-U JIS

FC (Fail safe to close) low pressure With fixed flanges PVC-U JIS

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 161687974
Product Name Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Diaphragm Valves - 2140510 - RS Components, Ltd.
Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC; Pvc-u
Maximum Pressure 14.50 psi (10.21 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514312 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U; PE
Valve Size 2.56 inch (65.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514924 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161624815 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.72 inch (120.00 mm)
View Details