Line strainer type 305 PVC-C with solvent cement spigots, designed to protect valves and pumps from debris, has a nominal diameter of 40 mm, a pressure rating of 10 bar, and an overall length of 174 mm according to EN 558. It weighs 0.640 kg and uses FKM sealing material. The cylindrical screen must be ordered separately.
With solvent cement spigots metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163305320 |
| Product Name | Valves - Plastic-Valves - other-Plastic-Valves - strainers |
| Primary Material | PVC-C |