The diaphragm valve type 514 PVC-C with solvent cement sockets ASTM, part number 163514613, is a 2-way valve sized for 20 mm nominal diameter (3/4 inch) with a flow coefficient of 271 l/min at 1 bar pressure drop. It features a single housing nut replacing four screws, a handwheel with built-in locking mechanism, and a short overall length for easy installation. The valve has a maximum pressure rating of 10 bar and uses an EPDM O-ring. Its weight is 0.445 kg, with overall dimensions of 80 mm diameter, 81 mm height, and 165 mm length. The valve is designed for industrial fluid control applications requiring reliable sealing and low maintenance.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163514613 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 3.15 inch (80.00 mm) |