The 163562016 is a check valve in the 562 PVC-C series, designed for horizontal or vertical installation with solvent cement sockets in metric sizes. It features a spring-loaded stainless steel (1.4310) mechanism, ensuring 100% leak-tight closure regardless of orientation or hydrostatic head. The valve has a flow-optimized return cone and double guidance for vibration-free operation at high velocities. For the 50 mm bore size, the valve has a Z-length of 157 mm, a body diameter of 97 mm, and a weight of 0.710 kg with an FKM seal. Installation length matches type 546 ball valves, and it is compatible with 1.5 inch nominal pipe sizing.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163562016 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |