Check valve type 561, designed for vertical installation with solvent cement sockets per ASTM, provides sealing at a minimum water column of 2 m and is silicone free and paint-compatible. It features a flow-optimized return cone with double guidance, vibration-free operation at high flow velocity, and a compact installation length consistent with ball valve type 546. This variant, identified by the code 163 561 248 1, corresponds to a nominal diameter of 65 mm (2 1/2 inch), has a kv-value of 2950 l/min at Δp=1 bar, and weighs 3.500 kg with EPDM sealing. The valve body has a Z-length of 233 mm, overall length L of 166 mm, and connection spacing L2 of 136 mm.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163561248 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |