Diaphragm valve with solvent cement sockets conforming to ASTM, designed for flow control with a double flow rate compared to its predecessor. The part uses a single housing nut for simplified installation and features a handwheel with a built-in locking mechanism. It has a nominal size of DN 40, a pressure rating of 10 bar, a kv-value of 1263 l/min, and weighs 1.692 kg. The valve body is PVC-C, with an FKM O-ring and PTFE diaphragm, and is compatible with standard mounting dimensions. The unit is short in overall length and configured for easy manual operation and maintenance.
With solvent cement sockets ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163514636 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 4.61 inch (117.00 mm) |