Georg Fischer Piping Systems Ltd Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163562021

Description
With threaded sockets Rp
Request a Quote
Description
With threaded sockets Rp
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-C with threaded Rp sockets, designed for horizontal or vertical installation with 100% leak-tight sealing in idle state, spring-loaded with stainless steel (1.4310) spring, and flow-optimized return cone. Has a DN10 size, PN10 pressure rating, and kv-value of 190 l/min at Δp=1 bar. Installation length Z is 95 mm, with connection length L of 50 mm and union nut length L2 of 56 mm. Weighs 0.120 kg with EPDM seal.

Datasheet Summary
Powered by GS/AI

Check valve type 562 PVC-C with threaded Rp sockets, designed for horizontal or vertical installation with 100% leak-tight sealing in idle state, spring-loaded with stainless steel (1.4310) spring, and flow-optimized return cone. Has a DN10 size, PN10 pressure rating, and kv-value of 190 l/min at Δp=1 bar. Installation length Z is 95 mm, with connection length L of 50 mm and union nut length L2 of 56 mm. Weighs 0.120 kg with EPDM seal.

Suppliers

Company
Product
Description
Supplier Links
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 - 163562021 - Georg Fischer Piping Systems Ltd
Schaffhausen, Switzerland
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
163562021
Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 163562021
With threaded sockets Rp

With threaded sockets Rp

Supplier's Site Datasheet

Technical Specifications

  Georg Fischer Piping Systems Ltd
Product Category Industrial Valves
Product Number 163562021
Product Name Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562
Valve Type Check
Unlock Full Specs
to access all available technical data

Similar Products

Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161514816 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 4.61 inch (117.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369083 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 4.13 inch (105.00 mm)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517933 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.15 inch (80.00 mm)
View Details
Valves - Plastic-Valves - Check-Valves - wafer-Check-Valve-369 - 161369069 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Check
Primary Material PVC-U
Valve Size 7.68 inch (195.00 mm)
View Details