Diaphragm valve type 317 PVC-C with flanges compliant with ISO and ANSI standards, designed for DN65 sizing and flat sealing faces, with an overall length per EN 558 and connection dimensions following ANSI/ASME B16.5 and ASTM D4024. The valve has a kv-value of 992 l/min at Δp=1 bar, rated for 10 bar pressure, fitted with an EPDM diaphragm, and weighs 5.180 kg. Dimensions include D=185 mm, D1=145 mm, D2=152 mm, H=201 mm, and L=290 mm, with an M8 threaded connection and 30 mm lift.
With flanges ISO and ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163317523 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-C |
| Valve Size | 7.28 inch (185.00 mm) |