The Diaphragm valve DIASTAR TenPlus PVC-U model 161687015 is a fail-safe-to-close valve with PVC-U backing flanges, designed for use with ISO 7005 PN 10, EN 1092 PN 10, DIN 2501 PN 10, and BS 4504 PN 10 connections. It has a nominal size of DN 32, an overall length of 180 mm, and a kv-value of 759 l/min at Δp=1 bar. The valve features flat sealing faces, a single housing nut, and a rotating air connection at 90° intervals. It is rated for a working pressure of 10 bar on both sides and weighs 3.211 kg with EPDM sealing and 3.231 kg with PTFE sealing. The valve complies with EN 558 for overall length and operates with an actuation lift of 15 mm.
FC (Fail safe to close) With backing flanges PVC-U metric/BS
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161687015 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 5.91 inch (150.00 mm) |