Check valve type 561 with solvent cement sockets for Inch ASTM applications, designed for vertical installation and silicone-free operation compatible with paint. Features a flow-optimized return cone and double guidance for vibration-free performance at high flow velocities. Has a compact installation length matching ball valve type 546. For DN40 size with EPDM seal, weight is 0.490 kg, Z-length is 90 mm, L is 154 mm, L2 is 85 mm, and D is 84 mm. Sealing is guaranteed at a minimum water column of 2 m. Not compatible with type 360 end connectors or union nuts.
With solvent cement sockets Inch ASTM
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163561255 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |