The 163562002 is a check valve of the 562 PVC-C series, designed for horizontal or vertical installation with solvent cement sockets in metric sizes. It features a spring-loaded stainless steel (1.4310) spring, is 100% leak-tight in the closed state regardless of orientation, and has a flow-optimized return cone with double guidance. The valve has a nominal diameter of 20 mm, a maximum pressure rating of 16 bar, and a kv-value of 180 l/min at Δp=1 bar. Its installation length is 95 mm, with a Z-length of 64 mm and end connectors sized for 1/2 inch. The body is fabricated from PVC-C and is vibration-free even at high flow velocities. Weight is 0.120 kg with EPDM seating; an FKM version is also available.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163562002 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |