Diaphragm valve for fail-safe-to-close operation with PVC-U backing flanges compliant with ANSI/ASME B 16.5 class 150, ASTM D 4024, BS 1560, and BS EN 1759. Features a double flow rate compared to its predecessor, a single housing nut, and a rotating air connection at 90° intervals. Operating pressure is rated at 10 bar on both sides with FKM O-rings and PTFE sealing. Overall length conforms to EN 558, with a lift of 7 mm, an overall length of 130 mm, and a connection size of 15 mm nominal pipe diameter. Weight is 1.083 kg. Compatible with EPDM and PTFE sealing materials as designated by the part code series.
FC (Fail safe to close) With backing flanges PVC-U Inch ANSI
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 161687612 |
| Product Name | Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve |
| Valve Type | Diaphragm |
| Primary Material | PVC-U |
| Valve Size | 3.78 inch (96.00 mm) |