Check valve type 561 PVC-C with solvent cement sockets, designed for vertical installation and vibration-free operation at high flow velocities. Features a flow-optimized return cone and double guidance, with an installation length identical to ball valve type 546. For the 90 mm bore size, the valve has a length of 254 mm, a Z-length of 151 mm, and weighs 5.57 kg with FKM sealing. Maximum operating pressure is 16 bar, with a kv-value of 3600 l/min at Δp=1 bar.
With solvent cement sockets metric
| Georg Fischer Piping Systems Ltd | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | 163561019 |
| Product Name | Valves - Plastic-Valves - Check-Valves - cone-Check-Valve-561-562 |
| Valve Type | Check |