Block USA, Inc. Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
General Data Nominal input voltage: 3 x AC 400 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 10 ‑ 40 A Operational temperature: ‑25° C ...
General Data Nominal input voltage: AC 200 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 5 A Operational temperature: ‑25° C ... +70° C Protection index...
Input rated voltage 10 - 60 Vdc Output rated voltage 4.5 - 30 Vdc Output rated current 0 - 20 A Ambient temperature 0° C to +70° C Efficiency typ.
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 24 Vdc Output rated current 1.3 - 6.5 A Ambient temperature -25° C to +55° C Efficiency up...
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 1 - 15 A Ambient temperature up to +70° C Efficiency up to...
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 3 - 20 A Ambient temperature -25° C to +70° C Efficiency up...
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched...
Input rated voltage 115 or 230 Vac Output rated voltage 5 - 15 Vdc Output rated current 0.50 A Ambient temperature -10° C to +60° C Protection index IP 20...
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 1 - 10 A Residual ripple factor <e;5 % Ambient temperature +60° C Protection index...
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 2.5 - 15 A Residual ripple factor <e;3 % Ambient temperature +60° C Protection index...
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor <e;5 % Ambient temperature +25° C Protection index...
Input rated voltage 230 Vac Output rated voltage 24 Vdc Output rated current 0.5 - 5 A Residual ripple factor <e;30 mVss Ambient temperature 40° C, 60° C by reduced...
Input rated voltage 230 Vac Output rated voltage 30.5 Vdc Output rated current 3.00 A Ambient temperature -10° C to +50° C Efficiency 90 % Protection index IP 20 Panel...
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C...
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up...
Input rated voltage 3 x 400 Vac Output rated voltage 24 Vdc Output rated current 5 - 40 A Ambient temperature up to +70° C Efficiency up to 88 %...
Rated input voltage 230 Vac Input current 4 A Rated output voltage 500 - 6000 Vac, continuous and potential-free Insulation class E Maximum ambient temperature 40 °C Degree of protection...
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 350 - 2200 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 93...
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 400 - 2200 VA Insulation class B Maximum ambient temperature 40 °C Efficiency up to 93...
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up...
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor <e;2 % Ambient temperature +60° C Protection index IP 00 Non-stabilised...
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor <e;2 % Ambient temperature +60° C Protection index IP 00 Non-stabilised...