Block USA, Inc. Primary Switched Mode Power Supply PSRA 3

Description
Input rated voltage 230 Vac Output rated voltage 30.5 Vdc Output rated current 3.00 A Ambient temperature -10° C to +50° C Efficiency 90 % Protection index IP 20 Panel installation on mounting rails Primary switched mode power supply to UL 60950, UL 508 ASi, Germanischer Lloyd Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply with integrated output filter for AS-i bus system.
Datasheet
Description
Input rated voltage 230 Vac Output rated voltage 30.5 Vdc Output rated current 3.00 A Ambient temperature -10° C to +50° C Efficiency 90 % Protection index IP 20 Panel installation on mounting rails Primary switched mode power supply to UL 60950, UL 508 ASi, Germanischer Lloyd Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply with integrated output filter for AS-i bus system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PSRA 3 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PSRA 3
Primary Switched Mode Power Supply PSRA 3
Input rated voltage 230 Vac Output rated voltage 30.5 Vdc Output rated current 3.00 A Ambient temperature -10° C to +50° C Efficiency 90 % Protection index IP 20 Panel installation on mounting rails Primary switched mode power supply to UL 60950, UL 508 ASi, Germanischer Lloyd Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply with integrated output filter for AS-i bus system.
  • Input rated voltage 230 Vac
  • Output rated voltage 30.5 Vdc
  • Output rated current 3.00 A
  • Ambient temperature -10° C to +50° C
  • Efficiency 90 %
  • Protection index IP 20
  • Panel installation on mounting rails

  • Primary switched mode power supply
    to UL 60950, UL 508 ASi, Germanischer Lloyd
    Safety:
    EN 61558-2-17, EN 60950 (SELV)
    EMC:
    EN 61204-3

  • Primary switch mode power supply with integrated output filter for AS-i bus system.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PSRA 3
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 3 amps
DC Output Voltage 26.0 to 33.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
AC AC Wall Power Adapters - WAU200-600-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
2 suppliers
Power Supply, ALNC 24VDC/AC - S3420D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details