Block USA, Inc. Primary Switched Mode Power Supply PEL 230/18-1,1

Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 24 Vdc Output rated current 1.3 - 6.5 A Ambient temperature -25° C to +55° C Efficiency up to 88 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
Datasheet
Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 24 Vdc Output rated current 1.3 - 6.5 A Ambient temperature -25° C to +55° C Efficiency up to 88 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PEL 230/18-1,1 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PEL 230/18-1,1
Primary Switched Mode Power Supply PEL 230/18-1,1
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 24 Vdc Output rated current 1.3 - 6.5 A Ambient temperature -25° C to +55° C Efficiency up to 88 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 12 - 24 Vdc
  • Output rated current 1.3 - 6.5 A
  • Ambient temperature -25° C to +55° C
  • Efficiency up to 88 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV)
    EMC:
    EN 61204-3

  • Primary switch mode power supply is concentrated on the core task of voltage and current supply. Flat step profile optimized for installation in control panels in the building automation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PEL 230/18-1,1
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 1.1 amps
DC Output Voltage 15.5 to 19.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG6-12-12Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Power Supply, ALN2 24VAC/DC - S3422D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supplies - PS-S1024 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
View Details
3 suppliers
Supply module Ex i - supply module ex i bcs3678ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details