Block USA, Inc.Non Stabilised DC Power SupplyDCT 12-1
Description
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor <e;5 %
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply