Block USA, Inc. Datasheets for Linear Power Supplies
Linear power supplies accept AC inputs and provide one or more DC outputs for a wide variety of computer and industrial applications. They use an active element (normally a power transistor) operating in its linear region to generate a desired voltage.
Linear Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| Input rated voltage 115 or 230 Vac Output rated voltage 5 - 15 Vdc Output rated current 0.50 A Ambient temperature -10° C to +60° C Protection index IP 20... | |
| Input rated voltage 230 Vac Output rated voltage 24 Vdc Output rated current 0.5 - 5 A Residual ripple factor <e;30 mVss Ambient temperature 40° C, 60° C by reduced... |