Block USA, Inc. Primary Switched Mode Power Supply PC-0324-200-0

Description
General Data Nominal input voltage: 3 x AC 400 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 10 ‑ 40 A Operational temperature: ‑25° C ... +70° C Protection index IP 20 Advantages Stabilised and adjustable output voltage Fast tripping of standard bi‑metal circuit breakers DC OK signal contact Parallel operation Push‑In terminals Robust DIN rail mounting
Datasheet
Description
General Data Nominal input voltage: 3 x AC 400 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 10 ‑ 40 A Operational temperature: ‑25° C ... +70° C Protection index IP 20 Advantages Stabilised and adjustable output voltage Fast tripping of standard bi‑metal circuit breakers DC OK signal contact Parallel operation Push‑In terminals Robust DIN rail mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PC-0324-200-0 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PC-0324-200-0
Primary Switched Mode Power Supply PC-0324-200-0
General Data Nominal input voltage: 3 x AC 400 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 10 ‑ 40 A Operational temperature: ‑25° C ... +70° C Protection index IP 20 Advantages Stabilised and adjustable output voltage Fast tripping of standard bi‑metal circuit breakers DC OK signal contact Parallel operation Push‑In terminals Robust DIN rail mounting

General Data

  • Nominal input voltage: 3 x AC 400 ‑ 500 V
  • Nominal output voltage: DC 24 V
  • Nominal output current: 10 ‑ 40 A
  • Operational temperature: ‑25° C ... +70° C
  • Protection index IP 20

Advantages

  • Stabilised and adjustable output voltage
  • Fast tripping of standard bi‑metal circuit breakers
  • DC OK signal contact
  • Parallel operation
  • Push‑In terminals
  • Robust DIN rail mounting
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PC-0324-200-0
Product Name Primary Switched Mode Power Supply
Type DC Power Supply; AC Power Source
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 23.0 to 28.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type Current Source; DC Power Supply
Form Factor Desktop / Free Standing
Phase Single-Phase Power Supply
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
300W, IP66-Rated, Rugged, Railway Quality DC-DC Converter with Built in RIA12 Protection - BAR 65R-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Applications Train, Mobile
View Details