Block USA, Inc. Primary Switched Mode Power Supply PC-0224-050-0

Description
General Data Nominal input voltage: AC 200 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 5 A Operational temperature: ‑25° C ... +70° C Protection index IP 20 Advantages Stabilised and adjustable output voltage Fast tripping of standard bi‑metal circuit breakers DC OK signal contact Parallel operation Push‑In terminals Robust DIN rail mounting
Datasheet
Description
General Data Nominal input voltage: AC 200 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 5 A Operational temperature: ‑25° C ... +70° C Protection index IP 20 Advantages Stabilised and adjustable output voltage Fast tripping of standard bi‑metal circuit breakers DC OK signal contact Parallel operation Push‑In terminals Robust DIN rail mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PC-0224-050-0 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PC-0224-050-0
Primary Switched Mode Power Supply PC-0224-050-0
General Data Nominal input voltage: AC 200 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 5 A Operational temperature: ‑25° C ... +70° C Protection index IP 20 Advantages Stabilised and adjustable output voltage Fast tripping of standard bi‑metal circuit breakers DC OK signal contact Parallel operation Push‑In terminals Robust DIN rail mounting

General Data

  • Nominal input voltage: AC 200 ‑ 500 V
  • Nominal output voltage: DC 24 V
  • Nominal output current: 5 A
  • Operational temperature: ‑25° C ... +70° C
  • Protection index IP 20

Advantages

  • Stabilised and adjustable output voltage
  • Fast tripping of standard bi‑metal circuit breakers
  • DC OK signal contact
  • Parallel operation
  • Push‑In terminals
  • Robust DIN rail mounting
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PC-0224-050-0
Product Name Primary Switched Mode Power Supply
Type DC Power Supply; AC Power Source
Technology Switching Power Supply
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 23.0 to 28.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Infinity Rack Mounting & Benchtop AC-DC Single Output Power Supply -  - Acopian Power Supplies
Specs
Type DC Power Supply
Technology Linear Power Supply
Form Factor Rack Mount
View Details
Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Independent Frequency and Power - Statipower® IFP - Inductotherm Group
Specs
Applications Instrumentation
AC Output Voltage 700.0 volts
AC Output Current 650 to 8000 amps
View Details