Block USA, Inc.Non Stabilised DC Power SupplyDNC 24-10
Description
Universal output rated voltage
Output rated voltage 24 Vdc
Output rated power 96 - 1200 W
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Block USA, Inc.
Done
Datasheet
Description
Universal output rated voltage
Output rated voltage 24 Vdc
Output rated power 96 - 1200 W
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Universal output rated voltage
Output rated voltage 24 Vdc
Output rated power 96 - 1200 W
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Universal output rated voltage
Output rated voltage 24 Vdc
Output rated power 96 - 1200 W
Residual ripple factor <e;2 %
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply