Block USA, Inc. Non Stabilised DC Power Supply DCT 24-2,5

Description
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor Ambient temperature +25° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6 Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Datasheet
Description
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor Ambient temperature +25° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6 Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised DC Power Supply - DCT 24-2,5 - Block USA, Inc.
Elgin, IL, USA
Non Stabilised DC Power Supply
DCT 24-2,5
Non Stabilised DC Power Supply DCT 24-2,5
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor Ambient temperature +25° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6 Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
  • Input rated voltage 230 Vac
  • Output rated voltage 12 - 24 Vdc
  • Output rated current 0.5 - 4 A
  • Residual ripple factor <e;5 %
  • Ambient temperature +25° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6

  • Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number DCT 24-2,5
Product Name Non Stabilised DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Current Source Power Unit - 4758A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
Radio interference suppression filter - 787-980 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
AC Input Voltage 100.0 to 240.0 volts
View Details
Switching Power Supplies - 1227637 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details
Power Supply, Ac-Dc, 48V, 0.84A; Power Supply Approvals Advantech - 46AC8410 - Newark, An Avnet Company
Specs
Type DC Power Supply
Regulatory Compliance RoHS Compliant
DC Output Voltage 48.0 volts
View Details