Block USA, Inc. Non Stabilised DC Power Supply GNC 24-10

Description
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 2.5 - 15 A Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet
Description
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 2.5 - 15 A Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised DC Power Supply - GNC 24-10 - Block USA, Inc.
Elgin, IL, USA
Non Stabilised DC Power Supply
GNC 24-10
Non Stabilised DC Power Supply GNC 24-10
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 2.5 - 15 A Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
  • Input rated voltage 230 and 400 Vac
  • Output rated voltage 24 Vdc
  • Output rated current 2.5 - 15 A
  • Residual ripple factor <e;3 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Rugged DC power supply for harsh industrial applications.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number GNC 24-10
Product Name Non Stabilised DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail AC to DC 100-240V 40W 24V - PSD-A40W24 - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Power Supply - 7351 - Radwell International
Acopian Power Supplies
Specs
AC Output Voltage 125.0 volts
DC Output Voltage 24.0 volts
View Details