Block USA, Inc. Datasheets for Power Quality Analyzers and Monitors
Power quality analyzers measure and monitor electrical power parameters to avoid disturbances, track steady-state variations, and ensure the reliability of power distribution systems.
Power Quality Analyzers and Monitors: Learn more
| Product Name | Notes |
|---|---|
| Rated input voltage 230 Vac Rated output voltage 207 Vac Rated current 16 - 25 A Insulation class B Maximum ambient temperature 40 °C Degree of protection IP 00 -... | |
| Rated input voltage 3 x 400 Vac Rated output voltage 3 x 360 Vac (207 V L-N)* Rated current 25 - 63 A Insulation class B Maximum ambient temperature 40... |