Block USA, Inc. Datasheets for DC Power Supplies
DC power supplies accept an input power and output the desired form of DC power. Common types of DC power supplies include linear power supplies, switching power supplies, DC-DC converters, and silicon controlled rectifier (SCR) type power supplies.
DC Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| General Data Nominal input voltage: 3 x AC 400 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 10 ‑ 40 A Operational temperature: ‑25° C ... | |
| General Data Nominal input voltage: AC 200 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 5 A Operational temperature: ‑25° C ... +70° C Protection index... | |
| Input rated voltage 115 or 230 Vac Output rated voltage 5 - 15 Vdc Output rated current 0.50 A Ambient temperature -10° C to +60° C Protection index IP 20... | |
| Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 1 - 10 A Residual ripple factor <e;5 % Ambient temperature +60° C Protection index... | |
| Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 2.5 - 15 A Residual ripple factor <e;3 % Ambient temperature +60° C Protection index... | |
| Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor <e;5 % Ambient temperature +25° C Protection index... | |
| Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor <e;2 % Ambient temperature +60° C Protection index IP 00 Non-stabilised... | |
| Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor <e;2 % Ambient temperature +60° C Protection index IP 00 Non-stabilised... |