Block USA, Inc. Non Stabilised DC Power Supply DNC 24-20 C

Description
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet
Description
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised DC Power Supply - DNC 24-20 C - Block USA, Inc.
Elgin, IL, USA
Non Stabilised DC Power Supply
DNC 24-20 C
Non Stabilised DC Power Supply DNC 24-20 C
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
  • Universal output rated voltage
  • Output rated voltage 24 Vdc
  • Output rated power 96 - 1200 W
  • Residual ripple factor <e;2 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Rugged DC power supply for harsh industrial applications.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number DNC 24-20 C
Product Name Non Stabilised DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / ATX PC Power Supply - fsp350-70pfl-sk-19373 - TPS Elektronik GmbH
Specs
DC Output Power 350 watts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Induction Power Supply - Statipower® SP16 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details