Block USA, Inc. Power Compact - Primary Switched Mode Power Supply PC-0124-200-0

Description
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
Datasheet
Description
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elgin, IL, USA
Power Compact - Primary Switched Mode Power Supply
PC-0124-200-0
Power Compact - Primary Switched Mode Power Supply PC-0124-200-0
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
  • Rated input voltage AC 100 - 240 V
  • Rated output voltage DC 24 V
  • Output rated current 5 - 20 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 92%
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • n/a
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PC-0124-200-0
Product Name Power Compact - Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 20 amps
DC Output Voltage 23.0 to 28.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Panel Mount AC to DC 100-240V 320W 12V - 96PSO-A320W12-DP - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -30 to 70 C (-22 to 158 F)
Regulatory Compliance CUL / CB / TUV / CCC / KC / BSMI / UKCA / CE
View Details
Type 78.12 - Switch mode power supply - 781212302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 40 C (-4 to 104 F)
View Details