Block USA, Inc.Non Stabilised DC Power SupplyGNC 24-15
Description
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 2.5 - 15 A
Residual ripple factor <e;3 %
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Rugged DC power supply for harsh industrial applications.