Block USA, Inc. Non Stabilised DC Power Supply GLC 230/24-3

Description
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 1 - 10 A Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Robust direct current power is concentrated on the core task of voltage and power supply.
Datasheet
Description
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 1 - 10 A Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Robust direct current power is concentrated on the core task of voltage and power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised DC Power Supply - GLC 230/24-3 - Block USA, Inc.
Elgin, IL, USA
Non Stabilised DC Power Supply
GLC 230/24-3
Non Stabilised DC Power Supply GLC 230/24-3
Input rated voltage 230 and 400 Vac Output rated voltage 24 Vdc Output rated current 1 - 10 A Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Robust direct current power is concentrated on the core task of voltage and power supply.
  • Input rated voltage 230 and 400 Vac
  • Output rated voltage 24 Vdc
  • Output rated current 1 - 10 A
  • Residual ripple factor <e;5 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Robust direct current power is concentrated on the core task of voltage and power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number GLC 230/24-3
Product Name Non Stabilised DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - PSC-48048 - Powell Electronics, Inc.
Specs
Form Factor DIN Rail
DC Output Current 10 amps
View Details
2 suppliers
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details