LPS 230/9-0,5 -- LINEAR STABILISED DC POWER SUPPLY
Block USA, Inc.Linear Stabilised DC Power SupplyLPS 230/9-0,5
Description
Input rated voltage 115 or 230 Vac
Output rated voltage 5 - 15 Vdc
Output rated current 0.50 A
Ambient temperature -10° C to +60° C
Protection index IP 20
Linear stabilized dc power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 115 or 230 Vac
Output rated voltage 5 - 15 Vdc
Output rated current 0.50 A
Ambient temperature -10° C to +60° C
Protection index IP 20
Linear stabilized dc power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Input rated voltage 115 or 230 Vac
Output rated voltage 5 - 15 Vdc
Output rated current 0.50 A
Ambient temperature -10° C to +60° C
Protection index IP 20
Linear stabilized dc power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Input rated voltage 115 or 230 Vac
Output rated voltage 5 - 15 Vdc
Output rated current 0.50 A
Ambient temperature -10° C to +60° C
Protection index IP 20
Linear stabilized dc power supply
to UL 60950, UL 508
Safety:
EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
EMC:
EN 61204-3
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology
Switching Power Supply; SCR Power Supply