Block USA, Inc.Linear Stabilised DC Power SuppyGLS 230/24-2
Description
Input rated voltage 230 Vac
Output rated voltage 24 Vdc
Output rated current 0.5 - 5 A
Residual ripple factor
Ambient temperature 40° C, 60° C by reduced power
Protection index IP 00
Panel installation on mounting rails
Linear stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012, UL 506 EMC: EN 61000-4-4 / EN 61000-4-5 (Interference immunity), EN 50011 (Interference emissions)
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 230 Vac
Output rated voltage 24 Vdc
Output rated current 0.5 - 5 A
Residual ripple factor
Ambient temperature 40° C, 60° C by reduced power
Protection index IP 00
Panel installation on mounting rails
Linear stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012, UL 506 EMC: EN 61000-4-4 / EN 61000-4-5 (Interference immunity), EN 50011 (Interference emissions)
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Input rated voltage 230 Vac
Output rated voltage 24 Vdc
Output rated current 0.5 - 5 A
Residual ripple factor
Ambient temperature 40° C, 60° C by reduced power
Protection index IP 00
Panel installation on mounting rails
Linear stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012, UL 506 EMC: EN 61000-4-4 / EN 61000-4-5 (Interference immunity), EN 50011 (Interference emissions)
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.
Input rated voltage 230 Vac
Output rated voltage 24 Vdc
Output rated current 0.5 - 5 A
Residual ripple factor <e;30 mVss
Ambient temperature 40° C, 60° C by reduced power
Protection index IP 00
Panel installation on mounting rails
Linear stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012, UL 506
EMC:
EN 61000-4-4 / EN 61000-4-5 (Interference immunity), EN 50011 (Interference emissions)
Linear regulated DC power supply for environments susceptible to interference for Example in measurement or data transmission.