Block USA, Inc. Non Stabilised Universal DC Power Supply UDNC 24-36 C

Description
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet
Description
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised Universal DC Power Supply - UDNC 24-36 C - Block USA, Inc.
Elgin, IL, USA
Non Stabilised Universal DC Power Supply
UDNC 24-36 C
Non Stabilised Universal DC Power Supply UDNC 24-36 C
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
  • Universal input rated voltage
  • Output rated voltage 24 Vdc
  • Output rated power 216 - 1104 W
  • Residual ripple factor <e;2 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Rugged DC power supply for harsh industrial applications.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number UDNC 24-36 C
Product Name Non Stabilised Universal DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
ALS 50 Series - 50 Watt (W) Single Output Open Frame Switching Power Supplies - ALS50-5 - Triad Magnetics
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
3 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details