Block USA, Inc. Step-Down Converter DC/DC SDC SDC 60/15-20

Description
Input rated voltage 10 - 60 Vdc Output rated voltage 4.5 - 30 Vdc Output rated current 0 - 20 A Ambient temperature 0° C to +70° C Efficiency typ. 75 % Protection index IP 00 Down converter for low-loss generating output voltages that are lower than the input voltage.
Description
Input rated voltage 10 - 60 Vdc Output rated voltage 4.5 - 30 Vdc Output rated current 0 - 20 A Ambient temperature 0° C to +70° C Efficiency typ. 75 % Protection index IP 00 Down converter for low-loss generating output voltages that are lower than the input voltage.

Suppliers

Company
Product
Description
Supplier Links
Step-Down Converter DC/DC SDC - SDC 60/15-20 - Block USA, Inc.
Elgin, IL, USA
Step-Down Converter DC/DC SDC
SDC 60/15-20
Step-Down Converter DC/DC SDC SDC 60/15-20
Input rated voltage 10 - 60 Vdc Output rated voltage 4.5 - 30 Vdc Output rated current 0 - 20 A Ambient temperature 0° C to +70° C Efficiency typ. 75 % Protection index IP 00 Down converter for low-loss generating output voltages that are lower than the input voltage.
  • Input rated voltage 10 - 60 Vdc
  • Output rated voltage 4.5 - 30 Vdc
  • Output rated current 0 - 20 A
  • Ambient temperature 0° C to +70° C
  • Efficiency typ. 75 %
  • Protection index IP 00

  • Down converter for low-loss generating output voltages that are lower than the input voltage.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number SDC 60/15-20
Product Name Step-Down Converter DC/DC SDC
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
Type 78.12 - Switch mode power supply - 781212301200 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
3590-Series - 3590-1A20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details
2 suppliers