Block USA, Inc. Primary Switched Mode Power Supply PSR 230/24-5

Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 1 - 15 A Ambient temperature up to +70° C Efficiency up to 90 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508, Germanischer Lloyd Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply.
Datasheet
Description
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 1 - 15 A Ambient temperature up to +70° C Efficiency up to 90 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508, Germanischer Lloyd Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PSR 230/24-5 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PSR 230/24-5
Primary Switched Mode Power Supply PSR 230/24-5
Input rated voltage 100 - 240 Vac Output rated voltage 12 - 48 Vdc Output rated current 1 - 15 A Ambient temperature up to +70° C Efficiency up to 90 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508, Germanischer Lloyd Safety: EN 61558-2-17, EN 60950 (SELV) EMC: EN 61204-3 Primary switch mode power supply is concentrated on the core task of voltage and current supply.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 12 - 48 Vdc
  • Output rated current 1 - 15 A
  • Ambient temperature up to +70° C
  • Efficiency up to 90 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508, Germanischer Lloyd
    Safety:
    EN 61558-2-17, EN 60950 (SELV)
    EMC:
    EN 61204-3

  • Primary switch mode power supply is concentrated on the core task of voltage and current supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PSR 230/24-5
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 5 amps
DC Output Voltage 22.0 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply - 65550578 - Radwell International
Specs
AC Output Voltage 230.0 volts
DC Output Voltage 31.6 volts
View Details
AC DC Desktop, Wall Power Adapters - 2084-BB-SMI6B-12-4-P5-ND - DigiKey
Specs
Type 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Power Supply, ALNC 110/220VAC - S3421D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details