Block USA, Inc. Datasheets for AC Power Sources
AC power sources provide alternating power and typically have adjustable output values for the testing of component response at various voltages, current and frequency levels.
AC Power Sources: Learn more
| Product Name | Notes |
|---|---|
| General Data Nominal input voltage: 3 x AC 400 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 10 ‑ 40 A Operational temperature: ‑25° C ... | |
| General Data Nominal input voltage: AC 200 ‑ 500 V Nominal output voltage: DC 24 V Nominal output current: 5 A Operational temperature: ‑25° C ... +70° C Protection index... |