Block USA, Inc. Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 1.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power... | |
| Input rated voltage 24 Vdc Output rated voltage 24 Vdc Capacity 3.2 - 12 Ah Ambient temperature -10° C to +40° C Battery module for building a secure 24-Vdc power... | |
| Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 10 - 20 A Ambient temperature -10° C to +60° C Efficiency typ. 97 % Protection index... | |
| Input rated voltage 24 Vdc Output rated voltage 24 Vdc Output rated current 10 - 20 A Ambient temperature -25° C to +60° C Efficiency up to 97 % Protection... | |
| Rated input voltage: AC 100 - 240 V Rated output voltage: DC 24 V Rated output current: 5 A Recommended battery modules: 1.2 - 12 Ah Ambient temperature: -25° C... |