Block USA, Inc. Non Stabilised DC Power Supply DNC 24-15 C

Description
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet
Description
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised DC Power Supply - DNC 24-15 C - Block USA, Inc.
Elgin, IL, USA
Non Stabilised DC Power Supply
DNC 24-15 C
Non Stabilised DC Power Supply DNC 24-15 C
Universal output rated voltage Output rated voltage 24 Vdc Output rated power 96 - 1200 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
  • Universal output rated voltage
  • Output rated voltage 24 Vdc
  • Output rated power 96 - 1200 W
  • Residual ripple factor <e;2 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Rugged DC power supply for harsh industrial applications.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number DNC 24-15 C
Product Name Non Stabilised DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Space Products - M3H2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 125 C (257 F)
View Details
High Voltage Power Supplies - 500A-6KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC DC Desktop, Wall Power Adapters - 2084-RPS-ICR2-US-ND - DigiKey
Specs
Type DC Power Supply; 1
Form Factor Wall Mount
Operating Temperature 0 to 40 C (32 to 104 F)
View Details