Block USA, Inc. Single Phase, Primary Switched Mode Power Supply for PCB Assembly PP-0118-003-0

Description
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
Description
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.

Suppliers

Company
Product
Description
Supplier Links
Single Phase, Primary Switched Mode Power Supply for PCB Assembly - PP-0118-003-0 - Block USA, Inc.
Elgin, IL, USA
Single Phase, Primary Switched Mode Power Supply for PCB Assembly
PP-0118-003-0
Single Phase, Primary Switched Mode Power Supply for PCB Assembly PP-0118-003-0
Input rated voltage 100 - 240 Vac Output rated voltage 4.5 - 30 Vdc Output rated current 0.17 - 0.8 A Ambient temperature -25° C to +50° C Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EMC: EN 61204-3 Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
  • Input rated voltage 100 - 240 Vac
  • Output rated voltage 4.5 - 30 Vdc
  • Output rated current 0.17 - 0.8 A
  • Ambient temperature -25° C to +50° C

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV),
    EMC:
    EN 61204-3

  • Switching power supply with excellent efficiency and low no-load losses for direct soldering to the PCB. Provides an extremely space-saving design of various applications.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PP-0118-003-0
Product Name Single Phase, Primary Switched Mode Power Supply for PCB Assembly
Technology Switching Power Supply
AC Output Current 0.2300 amps
DC Output Voltage 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-48-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2400W 1300Vdc Input, Rugged, 2.4kW DC-DC Converter for Heavy-duty Industrial Applications - HVT 2K4-1300/24-4U5 - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Power Supplies - 5000004986-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details