Block USA, Inc.Non Stabilised DC Power SupplyGLC 400/24-7,5
Description
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 1 - 10 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Robust direct current power is concentrated on the core task of voltage and power supply.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 1 - 10 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Robust direct current power is concentrated on the core task of voltage and power supply.
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 1 - 10 A
Residual ripple factor
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Robust direct current power is concentrated on the core task of voltage and power supply.
Input rated voltage 230 and 400 Vac
Output rated voltage 24 Vdc
Output rated current 1 - 10 A
Residual ripple factor <e;5 %
Ambient temperature +60° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012
Robust direct current power is concentrated on the core task of voltage and power supply.
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply