Block USA, Inc. AC Current Supply for Laboratories BR 1000

Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 350 - 2200 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer with controllable output voltage for use in the laboratory.
Datasheet
Description
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 350 - 2200 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer with controllable output voltage for use in the laboratory.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Current Supply for Laboratories - BR 1000 - Block USA, Inc.
Elgin, IL, USA
AC Current Supply for Laboratories
BR 1000
AC Current Supply for Laboratories BR 1000
Rated input voltage 230 Vac Rated output voltage 0 - 250 Vac Rated power 350 - 2200 VA Insulation class E Maximum ambient temperature 40 °C Efficiency up to 93 % Internal resistance 1.80 - 4.96 Ohms Self-cooling Degree of protection IP 20 Isolating transformer to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4 Isolating transformer with controllable output voltage for use in the laboratory.
  • Rated input voltage 230 Vac
  • Rated output voltage 0 - 250 Vac
  • Rated power 350 - 2200 VA
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Efficiency up to 93 %
  • Internal resistance 1.80 - 4.96 Ohms
  • Self-cooling
  • Degree of protection IP 20

  • Isolating transformer
    to: VDE 0570 Part 2-4, DIN EN 61558-2-4, EN 61558-2-4, IEC 61558-2-4

  • Isolating transformer with controllable output voltage for use in the laboratory.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number BR 1000
Product Name AC Current Supply for Laboratories
Type Current Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 180W 5/9/15/20/28/36V C6 PD USB-C - 96PSA-A180WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details