Block USA, Inc. Non Stabilised Universal DC Power Supply UDNC 24-18 C

Description
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet
Description
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised Universal DC Power Supply - UDNC 24-18 C - Block USA, Inc.
Elgin, IL, USA
Non Stabilised Universal DC Power Supply
UDNC 24-18 C
Non Stabilised Universal DC Power Supply UDNC 24-18 C
Universal input rated voltage Output rated voltage 24 Vdc Output rated power 216 - 1104 W Residual ripple factor Ambient temperature +60° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012 Rugged DC power supply for harsh industrial applications.
  • Universal input rated voltage
  • Output rated voltage 24 Vdc
  • Output rated power 216 - 1104 W
  • Residual ripple factor <e;2 %
  • Ambient temperature +60° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6, UL 1012

  • Rugged DC power supply for harsh industrial applications.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number UDNC 24-18 C
Product Name Non Stabilised Universal DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Power supply unit - power-supply-unit-dc-24-v-4-a - BARTEC
Specs
Operating Temperature -32 to 13 C (-25 to 55 F)
AC Input Voltage 110.0 to 250.0 volts
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
Model 902067 24VDC Power Supply -  - EXAIR
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
View Details