Block USA, Inc. High Voltage Test Apparatus HS 0110

Description
Rated input voltage 230 Vac Input current 4 A Rated output voltage 500 - 6000 Vac, continuous and potential-free Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 30 WG 162 warning device optionally available Testing apparatus to VDE 0104 High voltage test device for the inspection of the insulation withstand of transformers, motors, electrical machinery as well as equipment and installations.
Description
Rated input voltage 230 Vac Input current 4 A Rated output voltage 500 - 6000 Vac, continuous and potential-free Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 30 WG 162 warning device optionally available Testing apparatus to VDE 0104 High voltage test device for the inspection of the insulation withstand of transformers, motors, electrical machinery as well as equipment and installations.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Test Apparatus - HS 0110 - Block USA, Inc.
Elgin, IL, USA
High Voltage Test Apparatus
HS 0110
High Voltage Test Apparatus HS 0110
Rated input voltage 230 Vac Input current 4 A Rated output voltage 500 - 6000 Vac, continuous and potential-free Insulation class E Maximum ambient temperature 40 °C Degree of protection IP 30 WG 162 warning device optionally available Testing apparatus to VDE 0104 High voltage test device for the inspection of the insulation withstand of transformers, motors, electrical machinery as well as equipment and installations.
  • Rated input voltage 230 Vac
  • Input current 4 A
  • Rated output voltage 500 - 6000 Vac, continuous and potential-free
  • Insulation class E
  • Maximum ambient temperature 40 °C
  • Degree of protection IP 30
  • WG 162 warning device optionally available

  • Testing apparatus
    to VDE 0104

  • High voltage test device for the inspection of the insulation withstand of transformers, motors, electrical machinery as well as equipment and installations.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number HS 0110
Product Name High Voltage Test Apparatus
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 3U Programmable DC Power - ea-psb-10060-510-3u-27456 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 60.0 volts
AC Output Current 0.0 to 510 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® - Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 750000 watts
View Details
RFS Series Ultra Low Noise AC/DC Power Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details