Block USA, Inc. Power Compact - Primary Switched Mode Power Supply PC-0124-100-0

Description
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
Datasheet
Description
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Elgin, IL, USA
Power Compact - Primary Switched Mode Power Supply
PC-0124-100-0
Power Compact - Primary Switched Mode Power Supply PC-0124-100-0
Rated input voltage AC 100 - 240 V Rated output voltage DC 24 V Output rated current 5 - 20 A Ambient temperature -25° C to +70° C Efficiency up to 92% Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 n/a
  • Rated input voltage AC 100 - 240 V
  • Rated output voltage DC 24 V
  • Output rated current 5 - 20 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 92%
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • n/a
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PC-0124-100-0
Product Name Power Compact - Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 10 amps
DC Output Voltage 23.0 to 28.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 4U Programmable DC Power - hea6872-ea-pul-10750-120-4u-30000w-32091 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 750.0 volts
AC Output Current 0.0 to 120 amps
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP-I® Plus™ - Inductotherm Group
Specs
Applications Instrumentation, Furnace Powering
DC Output Power 1000 to 1.20E7 watts
View Details
LFS150A Series Low Noise AC/DC Supply (10-13mV@150W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details