Block USA, Inc. Non Stabilised DC Power Supply DCT 12-4

Description
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor Ambient temperature +25° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6 Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Datasheet
Description
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor Ambient temperature +25° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6 Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Stabilised DC Power Supply - DCT 12-4 - Block USA, Inc.
Elgin, IL, USA
Non Stabilised DC Power Supply
DCT 12-4
Non Stabilised DC Power Supply DCT 12-4
Input rated voltage 230 Vac Output rated voltage 12 - 24 Vdc Output rated current 0.5 - 4 A Residual ripple factor Ambient temperature +25° C Protection index IP 00 Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6 Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
  • Input rated voltage 230 Vac
  • Output rated voltage 12 - 24 Vdc
  • Output rated current 0.5 - 4 A
  • Residual ripple factor <e;5 %
  • Ambient temperature +25° C
  • Protection index IP 00

  • Non-stabilised dc power supply / Safety isolating transformer
    to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6

  • Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number DCT 12-4
Product Name Non Stabilised DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Zippy DC to DC -48V 300W FLEX ATX Switch Power Supply without PFC - 96PS-D300WFX - Advantech
Specs
Type DC-DC Converter
Technology Switching Power Supply
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
PS1000-1 (European Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-EU - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details