Block USA, Inc. Primary Switched Mode Power Supply PVSE 400/48-10

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 400/48-10 - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 400/48-10
Primary Switched Mode Power Supply PVSE 400/48-10
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 - 48 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 95 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site Datasheet

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 400/48-10
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 10 amps
DC Output Voltage 37.0 to 51.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Supply / ATX PC Power Supply - fsp400-50fdb-19378 - TPS Elektronik GmbH
Specs
DC Output Power 400 watts
View Details
Solenoid Power Supply - PHu - GEEPLUS Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Features Adjustable Current
DC Output Voltage 8.0 to 50.0 volts
View Details
Power Supply Unit - VIP® - Inductotherm Group
Inductotherm Group
Specs
Applications Instrumentation
DC Output Power 15000 to 2.20E7 watts
View Details
LFS50A Series Low Noise AC/DC Supply (10mV@50W) -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details