Block USA, Inc. Primary Switched Mode Power Supply PVSE 400/24-40B

Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Description
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.

Suppliers

Company
Product
Description
Supplier Links
Primary Switched Mode Power Supply - PVSE 400/24-40B - Block USA, Inc.
Elgin, IL, USA
Primary Switched Mode Power Supply
PVSE 400/24-40B
Primary Switched Mode Power Supply PVSE 400/24-40B
Input rated voltage 3 x 400 - 500 Vac Output rated voltage 24 - 48 Vdc Output rated current 10 - 40 A Ambient temperature -25° C to +70° C Efficiency up to 95 % Protection index IP 20 Primary switched mode power supply to UL 60950, UL 508 Safety: EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV) EMC: EN 61204-3 Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
  • Input rated voltage 3 x 400 - 500 Vac
  • Output rated voltage 24 - 48 Vdc
  • Output rated current 10 - 40 A
  • Ambient temperature -25° C to +70° C
  • Efficiency up to 95 %
  • Protection index IP 20

  • Primary switched mode power supply
    to UL 60950, UL 508
    Safety:
    EN 61558-2-17, EN 60950 (SELV), EN 60204 (PELV)
    EMC:
    EN 61204-3

  • Primary switched mode power supply with massive power reserves focussing on the key task of power supply.
Supplier's Site

Technical Specifications

  Block USA, Inc.
Product Category Power Supplies
Product Number PVSE 400/24-40B
Product Name Primary Switched Mode Power Supply
Technology Switching Power Supply
AC Output Current 40 amps
DC Output Voltage 22.8 to 28.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnet Power Supply - Model 643 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Type DC Power Supply; Electromagnet Power Supply
Form Factor Desktop / Free Standing
Phase Three-Phase Power Supply
View Details
PFS300A Series Low Noise AC/DC Supply -  - Daitron Co., Ltd.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Applications often used in medical, biotech, testing, and measurement environments.
View Details
10kVA, Rugged, 3-Phase Industrial Quality DC/AC Sine Wave Inverter - CTP 10K - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature 0 to 50 C (32 to 122 F)
View Details