Block USA, Inc.Non Stabilised DC Power SupplyDCT 24-0,5
Description
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Block USA, Inc.
Done
Datasheet
Description
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Input rated voltage 230 Vac
Output rated voltage 12 - 24 Vdc
Output rated current 0.5 - 4 A
Residual ripple factor <e;5 %
Ambient temperature +25° C
Protection index IP 00
Non-stabilised dc power supply / Safety isolating transformer
to VDE 0570 part 2-6, EN 61558-2-6, IEC 61558-2-6
Robust direct current power is concentrated on the core task of voltage and power supply. Flat step profile optimized for installation in control panels in building automation.
Supplier's Site
Datasheet
Technical Specifications
Block USA, Inc.
Product Category
Power Supplies
Product Number
DCT 24-0,5
Product Name
Non Stabilised DC Power Supply
Type
DC Power Supply
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems